TE Connectivity TE ConnectivityMetal Film Resistors - YR1B28R7CC

Description
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 28R7
Request a Quote Datasheet
Description
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 28R7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE ConnectivityMetal Film Resistors - - YR1B28R7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
YR1B28R7CC
TE ConnectivityMetal Film Resistors - YR1B28R7CC
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 28R7

TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 28R7

Supplier's Site
Through Hole Resistors - YR1B28R7CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B28R7CC-ND
Through Hole Resistors YR1B28R7CC-ND
28.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

28.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 28.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 22R3134 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 28.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
22R3134
Through Hole Metal Film Resistor, R Series, 28.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 22R3134
Through Hole Metal Film Resistor, R Series, 28.7 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 28.7 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B28R7CC YR1B28R7CC-ND 22R3134
Product Name TE ConnectivityMetal Film Resistors - Through Hole Resistors Through Hole Metal Film Resistor, R Series, 28.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details