TE Connectivity Through Hole Resistors YR1B28K7CC

Description
28.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
28.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B28K7CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B28K7CC-ND
Through Hole Resistors YR1B28K7CC-ND
28.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

28.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 28K7 ( Neohm ) - YR1B28K7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 28K7 ( Neohm )
YR1B28K7CC
Fixed Resistors; YR1 0.1% 28K7 ( Neohm ) YR1B28K7CC
Fixed Resistors; YR1 0.1% 28K7 ( Neohm )

Fixed Resistors; YR1 0.1% 28K7 ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number YR1B28K7CC-ND YR1B28K7CC
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 28K7 ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details