287 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B287RCC Resistor
TE Connectivity YR1B287RCC Resistor
TE Connectivity YR1B287RCC Resistor
Fixed Resistors; YR1 0.1% 287R ( Neohm )
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B287RCC-ND | 7548972P | 7548972 | YR1B287RCC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 287R ( Neohm ) |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 287 ohms | 287 ohms |