TE Connectivity YR1B280RCC Resistor
TE Connectivity YR1B280RCC Resistor
TE Connectivity YR1B280RCC Resistor
Thin Film Resistor, 280R, 0.1%, 250V, Axial Product overview: YR1B280RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B280RCC can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 280R ( Neohm )
RES 280 OHM 0.1% 1/4W AXIAL
280 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 280 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7548975 | 7548975P | 53-YR1B280RCC | YR1B280RCC | 1712-YR1B280RCCCT-ND | 98K3719 |
| Product Name | Through Hole Resistors | Through Hole Resistors | 250V Resistor | Fixed Resistors; YR1 0.1% 280R ( Neohm ) | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 280 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal film | METAL FILM | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 280 ohms | 280 ohms | 280 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts |