TE Connectivity RESISTOR, 0.1% 27R4Series:YR1; Resistance:27.4R; Tolerance, resistance:0.1%; Power rating:0.25W; ... YR1B27R4CC

Description
RESISTOR, 0.1% 27R4Series:YR1; Resistance:27.4R; Tolerance, resistance:0.1%; Power rating:0.25W; ...
Request a Quote Datasheet
Description
RESISTOR, 0.1% 27R4Series:YR1; Resistance:27.4R; Tolerance, resistance:0.1%; Power rating:0.25W; ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0.1% 27R4Series:YR1; Resistance:27.4R; Tolerance, resistance:0.1%; Power rating:0.25W; ... - YR1B27R4CC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 27R4Series:YR1; Resistance:27.4R; Tolerance, resistance:0.1%; Power rating:0.25W; ...
YR1B27R4CC
RESISTOR, 0.1% 27R4Series:YR1; Resistance:27.4R; Tolerance, resistance:0.1%; Power rating:0.25W; ... YR1B27R4CC
RESISTOR, 0.1% 27R4Series:YR1; Resistance:27.4R; Tolerance, resistance:0.1%; Power rating:0.25W; ...

RESISTOR, 0.1% 27R4Series:YR1; Resistance:27.4R; Tolerance, resistance:0.1%; Power rating:0.25W; ...

Supplier's Site
0.25W 250V Resistor - 53-YR1B27R4CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B27R4CC
0.25W 250V Resistor 53-YR1B27R4CC
Thin Film Resistor, 27.4R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B27R4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B27R4CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 27.4R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B27R4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B27R4CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B27R4CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B27R4CCCT-ND
Through Hole Resistors 1712-YR1B27R4CCCT-ND
RES 27.4 OHM 0.1% 1/4W AXIAL

RES 27.4 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B27R4CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B27R4CCTB-ND
Through Hole Resistors 1712-YR1B27R4CCTB-ND
27.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

27.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 27.4 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity - 22R3131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 27.4 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
22R3131
Resistor, Metal Film, 27.4 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity 22R3131
RESISTOR, METAL FILM, 27.4 OHM 250mW, 0.1%; Resistance:27.4ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 27.4 OHM 250mW, 0.1%; Resistance:27.4ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, R Series, 27.4 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3711 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 27.4 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3711
Through Hole Metal Film Resistor, R Series, 27.4 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3711
Through Hole Metal Film Resistor, R Series, 27.4 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 27.4 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B27R4CC 53-YR1B27R4CC 1712-YR1B27R4CCCT-ND 22R3131 98K3711
Product Name RESISTOR, 0.1% 27R4Series:YR1; Resistance:27.4R; Tolerance, resistance:0.1%; Power rating:0.25W; ... 0.25W 250V Resistor Through Hole Resistors Resistor, Metal Film, 27.4 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 27.4 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Operating DC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details