TE Connectivity Through Hole Resistors YR1B274RCC

Description
TE Connectivity YR1B274RCC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B274RCC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7548950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548950
Through Hole Resistors 7548950
TE Connectivity YR1B274RCC Resistor

TE Connectivity YR1B274RCC Resistor

Supplier's Site
Through Hole Resistors - 7548950P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548950P
Through Hole Resistors 7548950P
TE Connectivity YR1B274RCC Resistor

TE Connectivity YR1B274RCC Resistor

Supplier's Site
Through Hole Resistors - 1644571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644571
Through Hole Resistors 1644571
TE Connectivity YR1B274RCC Resistor

TE Connectivity YR1B274RCC Resistor

Supplier's Site
Through-Hole 0.25W 274ohm 250V Resistor - 53-YR1B274RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 274ohm 250V Resistor
53-YR1B274RCC
Through-Hole 0.25W 274ohm 250V Resistor 53-YR1B274RCC
Fixed Resistor, Thin Film, 0.25W, 274ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B274RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 274ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 274ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B274RCC can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 274ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B274RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 274ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 274ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B274RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 274R ( Neohm ) - YR1B274RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 274R ( Neohm )
YR1B274RCC
Fixed Resistors; YR1 0.1% 274R ( Neohm ) YR1B274RCC
Fixed Resistors; YR1 0.1% 274R ( Neohm )

Fixed Resistors; YR1 0.1% 274R ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B274RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B274RCCTB-ND
Through Hole Resistors 1712-YR1B274RCCTB-ND
274 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

274 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B274RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B274RCCCT-ND
Through Hole Resistors 1712-YR1B274RCCCT-ND
RES 274 OHM 0.1% 1/4W AXIAL

RES 274 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7548950 7548950P 53-YR1B274RCC YR1B274RCC 1712-YR1B274RCCTB-ND
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 0.25W 274ohm 250V Resistor Fixed Resistors; YR1 0.1% 274R ( Neohm ) Through Hole Resistors
Technology / Construction Metal film METAL FILM MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 274 ohms 274 ohms 274 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details