Fixed Resistors; YR1 0.1% 267R ( Neohm )
267 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RESISTOR, METAL FILM, 267 OHM, 250mW, 0.1%; Resistance:267ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B267RCC | YR1B267RCC-ND | 20R9378 |
| Product Name | Fixed Resistors; YR1 0.1% 267R ( Neohm ) | Through Hole Resistors | Resistor, Metal Film, 267 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |