TE Connectivity YR1B25K5CC Resistor
TE Connectivity YR1B25K5CC Resistor
TE Connectivity YR1B25K5CC Resistor
25.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 25.5K OHM 0.1% 1/4W AXIAL
RESISTOR, 0.1% 25K5Series:YR1; Resistance:25.5kR; Tolerance, resistance:0.1%; Power rating:0.25W;...
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7548925P | 7548925 | 1712-YR1B25K5CCTB-ND | YR1B25K5CC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | RESISTOR, 0.1% 25K5Series:YR1; Resistance:25.5kR; Tolerance, resistance:0.1%; Power rating:0.25W;... |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 25500 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm |