The Through Hole Metal Film Resistor, R Series, part number 20R9366, features a resistance value of 24.9 kΩ and a power rating of 250 mW. It offers a high precision tolerance of 0.1% and is rated for a maximum voltage of 500 V. The resistor is constructed with a thin film of nickel-chrome alloy on a ceramic substrate, ensuring excellent stability under load and in harsh environmental conditions. It has a temperature coefficient of ±15 ppm/°C, making it suitable for applications requiring long-term stability. The resistor is designed for automatic insertion and is packaged in ammo boxes containing 1000 pieces, marked with a five-band color code in accordance with IEC standards.
Metal Film Resistors - Through Hole YR1 0.1% 340R
Thin Film Resistor, 24.9kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B24K9CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B24K9CC can be used for catalog matching and distributor lookup.
RES 24.9K OHM 0.1% 1/4W AXIAL
24.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 24.9 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
Through Hole Metal Film Resistor, R Series, 24.9 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B24K9CC | 53-YR1B24K9CC | 1712-YR1B24K9CCCT-ND | 98K3691 | 20R9366 |
| Product Name | Metal Film Resistors - | 0.25W 250V Resistor | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 24.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Through Hole Metal Film Resistor, R Series, 24.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ThroughHole; Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Resistance Range | 24900 ohms | ||||
| Operating DC Voltage | 250 volts |