TE Connectivity YR1B249RCC Resistor
TE Connectivity YR1B249RCC Resistor
TE Connectivity YR1B249RCC Resistor
Thin Film Resistor, 249R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B249RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B249RCC can be used for catalog matching and distributor lookup.
249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
249 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 249R ( Neohm )
METAL FILM RESISTOR, 249 OHM, 250mW, 0.1%; Resistance:249ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7548893P | 7548893 | 53-YR1B249RCC | A105907CT-ND | YR1B249RCC | 98K3697 |
| Product Name | Through Hole Resistors | Through Hole Resistors | 0.25W 250V Resistor | Through Hole Resistors | Fixed Resistors; YR1 0.1% 249R ( Neohm ) | Metal Film Resistor, 249 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 249 ohms | 249 ohms | 249 ohms | 249 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | METAL FILM | MetalFilm | MetalFilm |