TE Connectivity YR1B249KCC Resistor
TE Connectivity YR1B249KCC Resistor
TE Connectivity YR1B249KCC Resistor
249 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 249K OHM 0.1% 1/4W AXIAL
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 249K
Through Hole Metal Film Resistor, R Series, 249 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7548899P | 7548899 | 1712-YR1B249KCCTB-ND | YR1B249KCC | 98K3696 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | TE ConnectivityMetal Film Resistors - | Through Hole Metal Film Resistor, R Series, 249 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads |
| Resistance Range | 249000 ohms | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Technology / Construction | Metal film | MetalFilm | MetalFilm | MetalFilm |