TE Connectivity Through Hole Resistors YR1B243RCC

Description
TE Connectivity YR1B243RCC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B243RCC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7548896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548896
Through Hole Resistors 7548896
TE Connectivity YR1B243RCC Resistor

TE Connectivity YR1B243RCC Resistor

Supplier's Site
Through Hole Resistors - 7548896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548896P
Through Hole Resistors 7548896P
TE Connectivity YR1B243RCC Resistor

TE Connectivity YR1B243RCC Resistor

Supplier's Site
Through Hole Resistors - 1644554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644554
Through Hole Resistors 1644554
TE Connectivity YR1B243RCC Resistor

TE Connectivity YR1B243RCC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B243RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B243RCCTB-ND
Through Hole Resistors 1712-YR1B243RCCTB-ND
243 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

243 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B243RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B243RCCCT-ND
Through Hole Resistors 1712-YR1B243RCCCT-ND
RES 243 OHM 0.1% 1/4W AXIAL

RES 243 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B243RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B243RCC
0.25W 250V Resistor 53-YR1B243RCC
Thin Film Resistor, 243R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B243RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B243RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 243R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B243RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B243RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 243R ( Neohm ) - YR1B243RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 243R ( Neohm )
YR1B243RCC
Fixed Resistors; YR1 0.1% 243R ( Neohm ) YR1B243RCC
Fixed Resistors; YR1 0.1% 243R ( Neohm )

Fixed Resistors; YR1 0.1% 243R ( Neohm )

Supplier's Site
Metal Film Resistor, 243 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity - 20R9368 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 243 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
20R9368
Metal Film Resistor, 243 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity 20R9368
METAL FILM RESISTOR, 243 OHM, 250mW, 0.1%; Resistance:243ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 243 OHM, 250mW, 0.1%; Resistance:243ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7548896 7548896P 1712-YR1B243RCCTB-ND 53-YR1B243RCC YR1B243RCC 20R9368
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 243R ( Neohm ) Metal Film Resistor, 243 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 243 ohms 243 ohms 243 ohms 243 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details