TE Connectivity Through Hole Resistors YR1B23R7CC

Description
23.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
23.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B23R7CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B23R7CC-ND
Through Hole Resistors YR1B23R7CC-ND
23.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

23.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
TE ConnectivityMetal Film Resistors - - YR1B23R7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
YR1B23R7CC
TE ConnectivityMetal Film Resistors - YR1B23R7CC
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 23R7

TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 23R7

Supplier's Site
Through Hole Metal Film Resistor, R Series, 23.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 22R1038 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 23.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
22R1038
Through Hole Metal Film Resistor, R Series, 23.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 22R1038
Through Hole Metal Film Resistor, R Series, 23.7 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 23.7 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B23R7CC-ND YR1B23R7CC 22R1038
Product Name Through Hole Resistors TE ConnectivityMetal Film Resistors - Through Hole Metal Film Resistor, R Series, 23.7 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers