TE Connectivity Through Hole Resistors YR1B232KCC

Description
232 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
232 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B232KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B232KCC-ND
Through Hole Resistors YR1B232KCC-ND
232 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

232 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 232K ( Neohm ) - YR1B232KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 232K ( Neohm )
YR1B232KCC
Fixed Resistors; YR1 0.1% 232K ( Neohm ) YR1B232KCC
Fixed Resistors; YR1 0.1% 232K ( Neohm )

Fixed Resistors; YR1 0.1% 232K ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 232 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3686 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 232 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3686
Through Hole Metal Film Resistor, R Series, 232 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3686
Through Hole Metal Film Resistor, R Series, 232 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 232 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B232KCC-ND YR1B232KCC 98K3686
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 232K ( Neohm ) Through Hole Metal Film Resistor, R Series, 232 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers