TE Connectivity Through Hole Resistors YR1B22K6CC

Description
TE Connectivity YR1B22K6CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B22K6CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7548852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548852P
Through Hole Resistors 7548852P
TE Connectivity YR1B22K6CC Resistor

TE Connectivity YR1B22K6CC Resistor

Supplier's Site
Through Hole Resistors - 7548852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548852
Through Hole Resistors 7548852
TE Connectivity YR1B22K6CC Resistor

TE Connectivity YR1B22K6CC Resistor

Supplier's Site
Through Hole Resistors - 1644543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644543
Through Hole Resistors 1644543
TE Connectivity YR1B22K6CC Resistor

TE Connectivity YR1B22K6CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B22K6CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B22K6CC
0.25W 250V Resistor 53-YR1B22K6CC
Thin Film Resistor, 22.6kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B22K6CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B22K6CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 22.6kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B22K6CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B22K6CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 22K6 ( Neohm ) - YR1B22K6CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 22K6 ( Neohm )
YR1B22K6CC
Fixed Resistors; YR1 0.1% 22K6 ( Neohm ) YR1B22K6CC
Fixed Resistors; YR1 0.1% 22K6 ( Neohm )

Fixed Resistors; YR1 0.1% 22K6 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B22K6CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B22K6CCCT-ND
Through Hole Resistors 1712-YR1B22K6CCCT-ND
RES 22.6K OHM 0.1% 1/4W AXIAL

RES 22.6K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B22K6CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B22K6CCTB-ND
Through Hole Resistors 1712-YR1B22K6CCTB-ND
22.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

22.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7548852P 7548852 53-YR1B22K6CC YR1B22K6CC 1712-YR1B22K6CCCT-ND
Product Name Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 22K6 ( Neohm ) Through Hole Resistors
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Resistance Range 22600 ohms 22600 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers