TE Connectivity YR1B22K1CC Resistor
TE Connectivity YR1B22K1CC Resistor
TE Connectivity YR1B22K1CC Resistor
Fixed Resistors; YR1 0.1% 22K1 ( Neohm )
RES 22.1K OHM 0.1% 1/4W AXIAL
22.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 22.1KOHM 250mW 0.1%; Resistance:22.1kohm;
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7548843P | 7548843 | YR1B22K1CC | 1712-YR1B22K1CCCT-ND | 98K3674 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 22K1 ( Neohm ) | Through Hole Resistors | Metal Film Resistor, 22.1Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 22100 ohms | 22100 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm | MetalFilm |