TE Connectivity Fixed Resistors; YR1 0.1% 226R ( Neohm ) YR1B226RCC

Description
Fixed Resistors; YR1 0.1% 226R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 226R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 226R ( Neohm ) - YR1B226RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 226R ( Neohm )
YR1B226RCC
Fixed Resistors; YR1 0.1% 226R ( Neohm ) YR1B226RCC
Fixed Resistors; YR1 0.1% 226R ( Neohm )

Fixed Resistors; YR1 0.1% 226R ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B226RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B226RCC-ND
Through Hole Resistors YR1B226RCC-ND
226 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

226 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7548849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548849
Through Hole Resistors 7548849
TE Connectivity YR1B226RCC Resistor

TE Connectivity YR1B226RCC Resistor

Supplier's Site
Through Hole Resistors - 7548849P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548849P
Through Hole Resistors 7548849P
TE Connectivity YR1B226RCC Resistor

TE Connectivity YR1B226RCC Resistor

Supplier's Site
Through Hole Resistors - 1644542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644542
Through Hole Resistors 1644542
TE Connectivity YR1B226RCC Resistor

TE Connectivity YR1B226RCC Resistor

Supplier's Site
Metal Film Resistor, 226 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity - 20R9357 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 226 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
20R9357
Metal Film Resistor, 226 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity 20R9357
METAL FILM RESISTOR, 226 OHM, 250mW, 0.1%; Resistance:226ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 226 OHM, 250mW, 0.1%; Resistance:226ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, R Series, 226 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3681 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 226 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3681
Through Hole Metal Film Resistor, R Series, 226 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3681
Through Hole Metal Film Resistor, R Series, 226 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 226 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B226RCC YR1B226RCC-ND 7548849 7548849P 20R9357 98K3681
Product Name Fixed Resistors; YR1 0.1% 226R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor, 226 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 226 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details