226 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B226KCC Resistor
TE Connectivity YR1B226KCC Resistor
TE Connectivity YR1B226KCC Resistor
Fixed Resistors; YR1 0.1% 226K ( Neohm )
RESISTOR, METAL FILM, 226KOHM 250mW, 0.1%; Resistance:226kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B226KCC-ND | 7548846P | 7548846 | YR1B226KCC | 20R9356 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 226K ( Neohm ) | Resistor, Metal Film, 226Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |