Fixed Resistors; YR1 0.1% 21R ( Neohm )
21 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B21RCC Resistor
Through Hole Metal Film Resistor, R Series, 21 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B21RCC | YR1B21RCC-ND | 7548830 | 98K3668 |
| Product Name | Fixed Resistors; YR1 0.1% 21R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 21 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads |