TE Connectivity Fixed Resistors; YR1 0.1% 21K5 ( Neohm ) YR1B21K5CC

Description
Fixed Resistors; YR1 0.1% 21K5 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 21K5 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 21K5 ( Neohm ) - YR1B21K5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 21K5 ( Neohm )
YR1B21K5CC
Fixed Resistors; YR1 0.1% 21K5 ( Neohm ) YR1B21K5CC
Fixed Resistors; YR1 0.1% 21K5 ( Neohm )

Fixed Resistors; YR1 0.1% 21K5 ( Neohm )

Supplier's Site
Through Hole Resistors - 7548824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548824
Through Hole Resistors 7548824
TE Connectivity YR1B21K5CC Resistor

TE Connectivity YR1B21K5CC Resistor

Supplier's Site
Through Hole Resistors - 7548824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548824P
Through Hole Resistors 7548824P
TE Connectivity YR1B21K5CC Resistor

TE Connectivity YR1B21K5CC Resistor

Supplier's Site
Through Hole Resistors - 1644535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644535
Through Hole Resistors 1644535
TE Connectivity YR1B21K5CC Resistor

TE Connectivity YR1B21K5CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B21K5CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B21K5CC
0.25W 250V Resistor 53-YR1B21K5CC
Thin Film Resistor, 21.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B21K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B21K5CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 21.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B21K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B21K5CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B21K5CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B21K5CCCT-ND
Through Hole Resistors 1712-YR1B21K5CCCT-ND
RES 21.5K OHM 0.1% 1/4W AXIAL

RES 21.5K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B21K5CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B21K5CCTB-ND
Through Hole Resistors 1712-YR1B21K5CCTB-ND
21.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

21.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 21.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3667 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 21.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3667
Through Hole Metal Film Resistor, R Series, 21.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3667
Through Hole Metal Film Resistor, R Series, 21.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 21.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B21K5CC 7548824 7548824P 53-YR1B21K5CC 1712-YR1B21K5CCCT-ND 98K3667
Product Name Fixed Resistors; YR1 0.1% 21K5 ( Neohm ) Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Through Hole Metal Film Resistor, R Series, 21.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 21500 ohms 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details