210kR 0.1% Thin Film Resistor, 250mW, 250V, Axial Product overview: YR1B210KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B210KCC can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 210K ( Neohm )
RES 210K OHM 0.1% 1/4W AXIAL
210 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 210KOHM 250mW, 0.1%; Resistance:210kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B210KCC | YR1B210KCC | 1712-YR1B210KCCCT-ND | 20R9348 |
| Product Name | 250mW 250V Resistor | Fixed Resistors; YR1 0.1% 210K ( Neohm ) | Through Hole Resistors | Metal Film Resistor, 210Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | |
| Resistance Range | 210000 ohms | 210000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 250 volts | 250 volts | ||
| Operating AC Voltage | 250 volts | 250 volts |