TE Connectivity YR1B20RCC Resistor
TE Connectivity YR1B20RCC Resistor
TE Connectivity YR1B20RCC Resistor
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Metal Film Resistors - Through Hole YR1 0.1% 287R
RESISTOR, THIN FILM, 20R, 0.1%, AXIAL; Resistance:20ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7548805 | 7548805P | A105930CT-ND | YR1B20RCC | 98K3660 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Film Resistors - | Resistor, Thin Film, 20R, 0.1%, Axial; Resistance Neohm Te Connectivity |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole | Axial Leaded |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |