20.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 20R5
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | YR1B20R5CC-ND | YR1B20R5CC |
| Product Name | Through Hole Resistors | TE ConnectivityMetal Film Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 20.5 ohms |