Fixed Resistors; YR1 0.1% 205R ( Neohm )
Thin Film Resistor, 205R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B205RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B205RCC can be used for catalog matching and distributor lookup.
RES 205 OHM 0.1% 1/4W AXIAL
205 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B205RCC | 53-YR1B205RCC | 1712-YR1B205RCCCT-ND |
| Product Name | Fixed Resistors; YR1 0.1% 205R ( Neohm ) | 0.25W 250V Resistor | Through Hole Resistors |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Technology / Construction | METAL FILM | MetalFilm | |
| Resistance Range | 205 ohms | 205 ohms | |
| Operating DC Voltage | 250 volts | ||
| Operating AC Voltage | 250 volts |