YR1B205RCC -- YR1 0.1% 205R NEOHM - TE CONNECTIVITY
TE Connectivity
Yr1 0.1% 205R Neohm - Te Connectivity
YR1B205RCC
Description
YR1 0.1% 205R
Description
YR1 0.1% 205R
Suppliers
Yr1 0.1% 205R Neohm - Te Connectivity
45AJ9873
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ9873 |
|
Product Name
|
Yr1 0.1% 205R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
17500 volts
Current Rating
23.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers