TE Connectivity Through Hole Resistors YR1B200RCC

Description
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B200RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B200RCCTB-ND
Through Hole Resistors 1712-YR1B200RCCTB-ND
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B200RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B200RCCCT-ND
Through Hole Resistors 1712-YR1B200RCCCT-ND
RES 200 OHM 0.1% 1/4W AXIAL

RES 200 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 200R ( Neohm ) - YR1B200RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 200R ( Neohm )
YR1B200RCC
Fixed Resistors; YR1 0.1% 200R ( Neohm ) YR1B200RCC
Fixed Resistors; YR1 0.1% 200R ( Neohm )

Fixed Resistors; YR1 0.1% 200R ( Neohm )

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1174915-YR1B200RCC
Resistors - Through Hole Resistors 1174915-YR1B200RCC
Win Source Part Number: 1174915-YR1B200RCC Category: Resistors>Through Hole Resistors Series: YR, Neohm Package: Tape & Box (TB) Standard Package: 2,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 155°C Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm) Alternative Parts (Cross-Reference): 1-1622796-6; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1-1622796-6-ND,1-162 2796-6 Base Product Number: YR1B

Win Source Part Number: 1174915-YR1B200RCC
Category: Resistors>Through Hole Resistors
Series: YR, Neohm
Package: Tape & Box (TB)
Standard Package: 2,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 155°C
Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm)
Alternative Parts (Cross-Reference): 1-1622796-6;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1-1622796-6-ND,1-1622796-6
Base Product Number: YR1B

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B200RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B200RCC
0.25W 250V Resistor 53-YR1B200RCC
200R Thin Film Resistor, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B200RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B200RCC can be used for catalog matching and distributor lookup.

200R Thin Film Resistor, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B200RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B200RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film 1Mohm, 250Mw, ±0.1%; Resistance Neohm Te Connectivity - 20R9343 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 1Mohm, 250Mw, ±0.1%; Resistance Neohm Te Connectivity
20R9343
Resistor, Metal Film 1Mohm, 250Mw, ±0.1%; Resistance Neohm Te Connectivity 20R9343
RESISTOR, METAL FILM 1MOHM, 250mW, ±0.1%; Resistance:200ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 1MOHM, 250mW, ±0.1%; Resistance:200ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, R Series, 200 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3663 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 200 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3663
Through Hole Metal Film Resistor, R Series, 200 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3663
Through Hole Metal Film Resistor, R Series, 200 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 200 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B200RCCTB-ND YR1B200RCC 1174915-YR1B200RCC 53-YR1B200RCC 20R9343 98K3663
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 200R ( Neohm ) Resistors - Through Hole Resistors 0.25W 250V Resistor Resistor, Metal Film 1Mohm, 250Mw, ±0.1%; Resistance Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 200 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details