Thin Film Resistor, 200kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B200KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B200KCC can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 200K ( Neohm )
RES 200K OHM 0.1% 1/4W AXIAL
200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B200KCC Resistor
TE Connectivity YR1B200KCC Resistor
TE Connectivity YR1B200KCC Resistor
RESISTOR, METAL FILM, 200KOHM 250mW, 0.1%; Resistance:200kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B200KCC | YR1B200KCC | 1712-YR1B200KCCCT-ND | 7548789 | 7548789P | 98K3662 |
| Product Name | 250V 0.25W Resistor | Fixed Resistors; YR1 0.1% 200K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, Metal Film, 200Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | MetalFilm | ||
| Resistance Range | 200000 ohms | 200000 ohms | 200000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 250 volts | 500 volts | ||||
| Operating AC Voltage | 250 volts | 500 volts |