Fixed Resistors; YR1 0.1% 1M0 ( Neohm )
TE Connectivity YR1B1M0CC Resistor
TE Connectivity YR1B1M0CC Resistor
TE Connectivity YR1B1M0CC Resistor
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 1MOHM, 250mW, 0.1%; Resistance:1Mohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B1M0CC | 7548770 | 7548770P | A105943TB-ND | 98K3524 |
| Product Name | Fixed Resistors; YR1 0.1% 1M0 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 1Mohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Technology / Construction | Metal film | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 1.00E-3 ohms | 1.00E6 ohms |