TE Connectivity Through Hole Resistors YR1B1K91CC

Description
1.91 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.91 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B1K91CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K91CCTB-ND
Through Hole Resistors 1712-YR1B1K91CCTB-ND
1.91 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.91 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B1K91CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K91CCCT-ND
Through Hole Resistors 1712-YR1B1K91CCCT-ND
RES 1.91K OHM 0.1% 1/4W AXIAL

RES 1.91K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 7548773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548773P
Through Hole Resistors 7548773P
TE Connectivity YR1B1K91CC Resistor

TE Connectivity YR1B1K91CC Resistor

Supplier's Site
Through Hole Resistors - 7548773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548773
Through Hole Resistors 7548773
TE Connectivity YR1B1K91CC Resistor

TE Connectivity YR1B1K91CC Resistor

Supplier's Site
Through Hole Resistors - 1614318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614318
Through Hole Resistors 1614318
TE Connectivity YR1B1K91CC Resistor

TE Connectivity YR1B1K91CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 1K91 ( Neohm ) - YR1B1K91CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K91 ( Neohm )
YR1B1K91CC
Fixed Resistors; YR1 0.1% 1K91 ( Neohm ) YR1B1K91CC
Fixed Resistors; YR1 0.1% 1K91 ( Neohm )

Fixed Resistors; YR1 0.1% 1K91 ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 1.91 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3522 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 1.91 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3522
Through Hole Metal Film Resistor, R Series, 1.91 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3522
Through Hole Metal Film Resistor, R Series, 1.91 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 1.91 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B1K91CCTB-ND 7548773P 7548773 YR1B1K91CC 98K3522
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 1K91 ( Neohm ) Through Hole Metal Film Resistor, R Series, 1.91 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details