Thin Film Resistor, 1.69kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K69CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K69CC can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 1K69 ( Neohm )
1.69 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 1.69K OHM 0.1% 1/4W AXIAL
TE Connectivity YR1B1K69CC Resistor
TE Connectivity YR1B1K69CC Resistor
TE Connectivity YR1B1K69CC Resistor
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B1K69CC | YR1B1K69CC | 1712-YR1B1K69CCTB-ND | 7548754 | 7548754P |
| Product Name | 0.25W 250V Resistor | Fixed Resistors; YR1 0.1% 1K69 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | ||
| Resistance Range | 1690 ohms | 1690 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 250 volts | ||||
| Operating AC Voltage | 250 volts |