TE Connectivity 0.25W 250V Resistor YR1B1K5CC

Description
1.5kR Thin Film Resistor, 0.25W, 0.1% Tol, 250V, Axial Product overview: YR1B1K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K5CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kR Thin Film Resistor, 0.25W, 0.1% Tol, 250V, Axial Product overview: YR1B1K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K5CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 250V Resistor - 53-YR1B1K5CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B1K5CC
0.25W 250V Resistor 53-YR1B1K5CC
1.5kR Thin Film Resistor, 0.25W, 0.1% Tol, 250V, Axial Product overview: YR1B1K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K5CC can be used for catalog matching and distributor lookup.

1.5kR Thin Film Resistor, 0.25W, 0.1% Tol, 250V, Axial Product overview: YR1B1K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K5CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7548748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548748
Through Hole Resistors 7548748
TE Connectivity YR1B1K5CC Resistor

TE Connectivity YR1B1K5CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 1K5 ( Neohm ) - YR1B1K5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K5 ( Neohm )
YR1B1K5CC
Fixed Resistors; YR1 0.1% 1K5 ( Neohm ) YR1B1K5CC
Fixed Resistors; YR1 0.1% 1K5 ( Neohm )

Fixed Resistors; YR1 0.1% 1K5 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B1K5CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K5CCCT-ND
Through Hole Resistors 1712-YR1B1K5CCCT-ND
RES 1.5K OHM 0.1% 1/4W AXIAL

RES 1.5K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B1K5CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K5CCTB-ND
Through Hole Resistors 1712-YR1B1K5CCTB-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 1.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3512 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 1.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3512
Through Hole Metal Film Resistor, R Series, 1.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3512
Through Hole Metal Film Resistor, R Series, 1.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 1.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-YR1B1K5CC 7548748 YR1B1K5CC 1712-YR1B1K5CCCT-ND 98K3512
Product Name 0.25W 250V Resistor Through Hole Resistors Fixed Resistors; YR1 0.1% 1K5 ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 1.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details