TE Connectivity Through Hole Resistors YR1B1K58CC

Description
TE Connectivity YR1B1K58CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B1K58CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7548745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548745
Through Hole Resistors 7548745
TE Connectivity YR1B1K58CC Resistor

TE Connectivity YR1B1K58CC Resistor

Supplier's Site
Through Hole Resistors - 7548745P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548745P
Through Hole Resistors 7548745P
TE Connectivity YR1B1K58CC Resistor

TE Connectivity YR1B1K58CC Resistor

Supplier's Site
Through Hole Resistors - 1644521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644521
Through Hole Resistors 1644521
TE Connectivity YR1B1K58CC Resistor

TE Connectivity YR1B1K58CC Resistor

Supplier's Site
RESISTOR, 0.1% 1K58Series:YR1; Resistance:1.58kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... - YR1B1K58CC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 1K58Series:YR1; Resistance:1.58kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
YR1B1K58CC
RESISTOR, 0.1% 1K58Series:YR1; Resistance:1.58kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B1K58CC
RESISTOR, 0.1% 1K58Series:YR1; Resistance:1.58kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

RESISTOR, 0.1% 1K58Series:YR1; Resistance:1.58kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

Supplier's Site
Through Hole Resistors - YR1B1K58CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B1K58CC-ND
Through Hole Resistors YR1B1K58CC-ND
1.58 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.58 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.58Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity - 20R9227 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.58Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
20R9227
Metal Film Resistor, 1.58Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity 20R9227
METAL FILM RESISTOR, 1.58KOHM 250mW 0.1%; Resistance:1.58kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.58KOHM 250mW 0.1%; Resistance:1.58kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7548745 7548745P YR1B1K58CC YR1B1K58CC-ND 20R9227
Product Name Through Hole Resistors Through Hole Resistors RESISTOR, 0.1% 1K58Series:YR1; Resistance:1.58kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... Through Hole Resistors Metal Film Resistor, 1.58Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1580 ohms 1580 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details