TE Connectivity RESISTOR, 0.1% 1K54Series:YR1; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B1K54CC

Description
RESISTOR, 0.1% 1K54Series:YR1; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Request a Quote Datasheet
Description
RESISTOR, 0.1% 1K54Series:YR1; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0.1% 1K54Series:YR1; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... - YR1B1K54CC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 1K54Series:YR1; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
YR1B1K54CC
RESISTOR, 0.1% 1K54Series:YR1; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B1K54CC
RESISTOR, 0.1% 1K54Series:YR1; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

RESISTOR, 0.1% 1K54Series:YR1; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

Supplier's Site
Through Hole Resistors - 1712-YR1B1K54CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K54CCTB-ND
Through Hole Resistors 1712-YR1B1K54CCTB-ND
1.54 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.54 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B1K54CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K54CCCT-ND
Through Hole Resistors 1712-YR1B1K54CCCT-ND
RES 1.54K OHM 0.1% 1/4W AXIAL

RES 1.54K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 7548736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548736
Through Hole Resistors 7548736
TE Connectivity YR1B1K54CC Resistor

TE Connectivity YR1B1K54CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B1K54CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B1K54CC
0.25W 250V Resistor 53-YR1B1K54CC
Thin Film Resistor, 1.54kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K54CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K54CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.54kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K54CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K54CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 1.54 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9226 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 1.54 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9226
Through Hole Metal Film Resistor, R Series, 1.54 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9226
Through Hole Metal Film Resistor, R Series, 1.54 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 1.54 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B1K54CC 1712-YR1B1K54CCTB-ND 7548736 53-YR1B1K54CC 20R9226
Product Name RESISTOR, 0.1% 1K54Series:YR1; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 1.54 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details