TE Connectivity Through Hole Resistors YR1B1K4CC

Description
TE Connectivity YR1B1K4CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B1K4CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7548732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548732P
Through Hole Resistors 7548732P
TE Connectivity YR1B1K4CC Resistor

TE Connectivity YR1B1K4CC Resistor

Supplier's Site
Through Hole Resistors - 7548732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548732
Through Hole Resistors 7548732
TE Connectivity YR1B1K4CC Resistor

TE Connectivity YR1B1K4CC Resistor

Supplier's Site
Through Hole Resistors - 1615150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615150
Through Hole Resistors 1615150
TE Connectivity YR1B1K4CC Resistor

TE Connectivity YR1B1K4CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B1K4CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B1K4CC
0.25W 250V Resistor 53-YR1B1K4CC
1.4kR Thin Film Resistor, 0.25W, 0.1% Tol, 250V, Axial Product overview: YR1B1K4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K4CC can be used for catalog matching and distributor lookup.

1.4kR Thin Film Resistor, 0.25W, 0.1% Tol, 250V, Axial Product overview: YR1B1K4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K4CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B1K4CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K4CCTB-ND
Through Hole Resistors 1712-YR1B1K4CCTB-ND
1.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B1K4CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K4CCCT-ND
Through Hole Resistors 1712-YR1B1K4CCCT-ND
RES 1.4K OHM 0.1% 1/4W AXIAL

RES 1.4K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
RESISTOR, 0.1% 1K4Series:YR1; Resistance:1.4kR; Tolerance, resistance:+/-0.1%; Power rating:0.25W... - YR1B1K4CC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 1K4Series:YR1; Resistance:1.4kR; Tolerance, resistance:+/-0.1%; Power rating:0.25W...
YR1B1K4CC
RESISTOR, 0.1% 1K4Series:YR1; Resistance:1.4kR; Tolerance, resistance:+/-0.1%; Power rating:0.25W... YR1B1K4CC
RESISTOR, 0.1% 1K4Series:YR1; Resistance:1.4kR; Tolerance, resistance:+/-0.1%; Power rating:0.25W...

RESISTOR, 0.1% 1K4Series:YR1; Resistance:1.4kR; Tolerance, resistance:+/-0.1%; Power rating:0.25W...

Supplier's Site
Res, 1K4, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity - 17AH9561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
17AH9561
Res, 1K4, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity 17AH9561
RES, 1K4, 0.25W, AXIAL, METAL FILM; Resistance:1.4kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

RES, 1K4, 0.25W, AXIAL, METAL FILM; Resistance:1.4kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7548732P 7548732 53-YR1B1K4CC 1712-YR1B1K4CCTB-ND YR1B1K4CC 17AH9561
Product Name Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors RESISTOR, 0.1% 1K4Series:YR1; Resistance:1.4kR; Tolerance, resistance:+/-0.1%; Power rating:0.25W... Res, 1K4, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 1400 ohms 1400 ohms 1400 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers