TE Connectivity Through Hole Resistors YR1B1K3CC

Description
TE Connectivity YR1B1K3CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B1K3CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7548726P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548726P
Through Hole Resistors 7548726P
TE Connectivity YR1B1K3CC Resistor

TE Connectivity YR1B1K3CC Resistor

Supplier's Site
Through Hole Resistors - 1644518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644518
Through Hole Resistors 1644518
TE Connectivity YR1B1K3CC Resistor

TE Connectivity YR1B1K3CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 1K3 ( Neohm ) - YR1B1K3CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K3 ( Neohm )
YR1B1K3CC
Fixed Resistors; YR1 0.1% 1K3 ( Neohm ) YR1B1K3CC
Fixed Resistors; YR1 0.1% 1K3 ( Neohm )

Fixed Resistors; YR1 0.1% 1K3 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B1K3CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K3CCTB-ND
Through Hole Resistors 1712-YR1B1K3CCTB-ND
1.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B1K3CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K3CCCT-ND
Through Hole Resistors 1712-YR1B1K3CCCT-ND
RES 1.3K OHM 0.1% 1/4W AXIAL

RES 1.3K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B1K3CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B1K3CC
0.25W 250V Resistor 53-YR1B1K3CC
Thin Film Resistor, 1.3kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K3CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K3CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.3kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K3CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K3CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 1.3 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3506 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 1.3 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3506
Through Hole Metal Film Resistor, R Series, 1.3 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3506
Through Hole Metal Film Resistor, R Series, 1.3 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 1.3 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7548726P 1644518 YR1B1K3CC 1712-YR1B1K3CCTB-ND 53-YR1B1K3CC 98K3506
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 1K3 ( Neohm ) Through Hole Resistors 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 1.3 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 1300 ohms 1300 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details