TE Connectivity Fixed Resistors; YR1 0.1% 1K37 ( Neohm ) YR1B1K37CC

Description
Fixed Resistors; YR1 0.1% 1K37 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 1K37 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 1K37 ( Neohm ) - YR1B1K37CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K37 ( Neohm )
YR1B1K37CC
Fixed Resistors; YR1 0.1% 1K37 ( Neohm ) YR1B1K37CC
Fixed Resistors; YR1 0.1% 1K37 ( Neohm )

Fixed Resistors; YR1 0.1% 1K37 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B1K37CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B1K37CC-ND
Through Hole Resistors YR1B1K37CC-ND
1.37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 1.37 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3508 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 1.37 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3508
Through Hole Metal Film Resistor, R Series, 1.37 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3508
Through Hole Metal Film Resistor, R Series, 1.37 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 1.37 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B1K37CC YR1B1K37CC-ND 98K3508
Product Name Fixed Resistors; YR1 0.1% 1K37 ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 1.37 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details