TE Connectivity Fixed Resistors; YR1 0.1% 1K33 ( Neohm ) YR1B1K33CC

Description
Fixed Resistors; YR1 0.1% 1K33 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 1K33 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 1K33 ( Neohm ) - YR1B1K33CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K33 ( Neohm )
YR1B1K33CC
Fixed Resistors; YR1 0.1% 1K33 ( Neohm ) YR1B1K33CC
Fixed Resistors; YR1 0.1% 1K33 ( Neohm )

Fixed Resistors; YR1 0.1% 1K33 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B1K33CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K33CCTB-ND
Through Hole Resistors 1712-YR1B1K33CCTB-ND
1.33 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.33 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B1K33CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K33CCCT-ND
Through Hole Resistors 1712-YR1B1K33CCCT-ND
RES 1.33K OHM 0.1% 1/4W AXIAL

RES 1.33K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B1K33CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B1K33CC
0.25W 250V Resistor 53-YR1B1K33CC
Thin Film Resistor, 1.33kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K33CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K33CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.33kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K33CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K33CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7548714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548714
Through Hole Resistors 7548714
TE Connectivity YR1B1K33CC Resistor

TE Connectivity YR1B1K33CC Resistor

Supplier's Site
Through Hole Resistors - 7548714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548714P
Through Hole Resistors 7548714P
TE Connectivity YR1B1K33CC Resistor

TE Connectivity YR1B1K33CC Resistor

Supplier's Site
Through Hole Resistors - 1644517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644517
Through Hole Resistors 1644517
TE Connectivity YR1B1K33CC Resistor

TE Connectivity YR1B1K33CC Resistor

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B1K33CC 1712-YR1B1K33CCTB-ND 53-YR1B1K33CC 7548714 7548714P
Product Name Fixed Resistors; YR1 0.1% 1K33 ( Neohm ) Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details