TE Connectivity Through Hole Resistors YR1B1K24CC

Description
1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B1K24CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B1K24CC-ND
Through Hole Resistors YR1B1K24CC-ND
1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7548717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548717
Through Hole Resistors 7548717
TE Connectivity YR1B1K24CC Resistor

TE Connectivity YR1B1K24CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 1K24 ( Neohm ) - YR1B1K24CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K24 ( Neohm )
YR1B1K24CC
Fixed Resistors; YR1 0.1% 1K24 ( Neohm ) YR1B1K24CC
Fixed Resistors; YR1 0.1% 1K24 ( Neohm )

Fixed Resistors; YR1 0.1% 1K24 ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number YR1B1K24CC-ND 7548717 YR1B1K24CC
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 1K24 ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details