TE Connectivity Through Hole Resistors YR1B1K1CC

Description
TE Connectivity YR1B1K1CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B1K1CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7548704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548704P
Through Hole Resistors 7548704P
TE Connectivity YR1B1K1CC Resistor

TE Connectivity YR1B1K1CC Resistor

Supplier's Site
Through Hole Resistors - 7548704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548704
Through Hole Resistors 7548704
TE Connectivity YR1B1K1CC Resistor

TE Connectivity YR1B1K1CC Resistor

Supplier's Site
Through Hole Resistors - 1644512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644512
Through Hole Resistors 1644512
TE Connectivity YR1B1K1CC Resistor

TE Connectivity YR1B1K1CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B1K1CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K1CCTB-ND
Through Hole Resistors 1712-YR1B1K1CCTB-ND
1.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B1K1CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K1CCCT-ND
Through Hole Resistors 1712-YR1B1K1CCCT-ND
RES 1.1K OHM 0.1% 1/4W AXIAL

RES 1.1K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 1K1 ( Neohm ) - YR1B1K1CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K1 ( Neohm )
YR1B1K1CC
Fixed Resistors; YR1 0.1% 1K1 ( Neohm ) YR1B1K1CC
Fixed Resistors; YR1 0.1% 1K1 ( Neohm )

Fixed Resistors; YR1 0.1% 1K1 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B1K1CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B1K1CC
0.25W 250V Resistor 53-YR1B1K1CC
Thin Film Resistor, 1.1kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K1CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K1CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.1kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K1CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K1CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 1.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3499 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 1.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3499
Through Hole Metal Film Resistor, R Series, 1.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3499
Through Hole Metal Film Resistor, R Series, 1.1 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 1.1 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7548704P 7548704 1712-YR1B1K1CCTB-ND YR1B1K1CC 53-YR1B1K1CC 98K3499
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 1K1 ( Neohm ) 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 1.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 1100 ohms 1100 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details