TE Connectivity Through Hole Resistors YR1B1K18CC

Description
1.18 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.18 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B1K18CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B1K18CC-ND
Through Hole Resistors YR1B1K18CC-ND
1.18 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.18 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 1K18 ( Neohm ) - YR1B1K18CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K18 ( Neohm )
YR1B1K18CC
Fixed Resistors; YR1 0.1% 1K18 ( Neohm ) YR1B1K18CC
Fixed Resistors; YR1 0.1% 1K18 ( Neohm )

Fixed Resistors; YR1 0.1% 1K18 ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number YR1B1K18CC-ND YR1B1K18CC
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 1K18 ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers