TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 1K15
Fixed Resistor, Thin Film, 0.25W, 1150ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B1K15CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 1150ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 1150ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K15CC can be used for catalog matching and distributor lookup.
TE Connectivity YR1B1K15CC Resistor
TE Connectivity YR1B1K15CC Resistor
TE Connectivity YR1B1K15CC Resistor
1.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 1.15K OHM 0.1% 1/4W AXIAL
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B1K15CC | 53-YR1B1K15CC | 7548691 | 7548691P | 1712-YR1B1K15CCTB-ND |
| Product Name | TE ConnectivityMetal Film Resistors - | Through-Hole 0.25W 1150ohm 250V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | METAL FILM | Metal film | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Resistance Range | 1150 ohms | 1150 ohms | |||
| Operating DC Voltage | 250 volts |