TE Connectivity Through Hole Resistors YR1B1K0CC

Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105942TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105942TB-ND
Through Hole Resistors A105942TB-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105942CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105942CT-ND
Through Hole Resistors A105942CT-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 1K0 ( Neohm ) - YR1B1K0CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K0 ( Neohm )
YR1B1K0CC
Fixed Resistors; YR1 0.1% 1K0 ( Neohm ) YR1B1K0CC
Fixed Resistors; YR1 0.1% 1K0 ( Neohm )

Fixed Resistors; YR1 0.1% 1K0 ( Neohm )

Supplier's Site
Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity - 98K3495 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
98K3495
Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity 98K3495
METAL FILM RESISTOR, 1KOHM, 250mW, 0.1%; Resistance:1kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 250mW, 0.1%; Resistance:1kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105942TB-ND YR1B1K0CC 98K3495
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 1K0 ( Neohm ) Metal Film Resistor, 1Kohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details