TE Connectivity Through Hole Resistors YR1B1K02CC

Description
TE Connectivity YR1B1K02CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B1K02CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7551085P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7551085P
Through Hole Resistors 7551085P
TE Connectivity YR1B1K02CC Resistor

TE Connectivity YR1B1K02CC Resistor

Supplier's Site
Through Hole Resistors - 7551085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7551085
Through Hole Resistors 7551085
TE Connectivity YR1B1K02CC Resistor

TE Connectivity YR1B1K02CC Resistor

Supplier's Site
Through Hole Resistors - 1644507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644507
Through Hole Resistors 1644507
TE Connectivity YR1B1K02CC Resistor

TE Connectivity YR1B1K02CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B1K02CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B1K02CC
0.25W 250V Resistor 53-YR1B1K02CC
Thin Film Resistor, 1.02kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K02CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K02CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.02kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B1K02CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B1K02CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B1K02CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K02CCCT-ND
Through Hole Resistors 1712-YR1B1K02CCCT-ND
RES 1.02K OHM 0.1% 1/4W AXIAL

RES 1.02K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B1K02CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B1K02CCTB-ND
Through Hole Resistors 1712-YR1B1K02CCTB-ND
1.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 1K02 ( Neohm ) - YR1B1K02CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 1K02 ( Neohm )
YR1B1K02CC
Fixed Resistors; YR1 0.1% 1K02 ( Neohm ) YR1B1K02CC
Fixed Resistors; YR1 0.1% 1K02 ( Neohm )

Fixed Resistors; YR1 0.1% 1K02 ( Neohm )

Supplier's Site
Resistor, Metal Film 1Mohm, 250Mw, ±0.1%; Resistance Neohm Te Connectivity - 20R9209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 1Mohm, 250Mw, ±0.1%; Resistance Neohm Te Connectivity
20R9209
Resistor, Metal Film 1Mohm, 250Mw, ±0.1%; Resistance Neohm Te Connectivity 20R9209
RESISTOR, METAL FILM 1MOHM, 250mW, ±0.1%; Resistance:1.02kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 1MOHM, 250mW, ±0.1%; Resistance:1.02kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, R Series, 1.02 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3496 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 1.02 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3496
Through Hole Metal Film Resistor, R Series, 1.02 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3496
Through Hole Metal Film Resistor, R Series, 1.02 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 1.02 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7551085P 7551085 53-YR1B1K02CC 1712-YR1B1K02CCCT-ND YR1B1K02CC 20R9209 98K3496
Product Name Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Fixed Resistors; YR1 0.1% 1K02 ( Neohm ) Resistor, Metal Film 1Mohm, 250Mw, ±0.1%; Resistance Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 1.02 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 1020 ohms 1020 ohms 1020 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers