TE Connectivity Fixed Resistors; YR1 0.1% 19K1 ( Neohm ) YR1B19K1CC

Description
Fixed Resistors; YR1 0.1% 19K1 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 19K1 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 19K1 ( Neohm ) - YR1B19K1CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 19K1 ( Neohm )
YR1B19K1CC
Fixed Resistors; YR1 0.1% 19K1 ( Neohm ) YR1B19K1CC
Fixed Resistors; YR1 0.1% 19K1 ( Neohm )

Fixed Resistors; YR1 0.1% 19K1 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B19K1CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B19K1CCTB-ND
Through Hole Resistors 1712-YR1B19K1CCTB-ND
19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B19K1CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B19K1CCCT-ND
Through Hole Resistors 1712-YR1B19K1CCCT-ND
RES 19.1K OHM 0.1% 1/4W AXIAL

RES 19.1K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B19K1CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B19K1CC
0.25W 250V Resistor 53-YR1B19K1CC
Thin Film Resistor, 19.1kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B19K1CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B19K1CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 19.1kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B19K1CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B19K1CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 19.1Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity - 20R9317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 19.1Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
20R9317
Resistor, Metal Film, 19.1Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity 20R9317
RESISTOR, METAL FILM, 19.1KOHM 250mW 0.1%; Resistance:19.1kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 19.1KOHM 250mW 0.1%; Resistance:19.1kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B19K1CC 1712-YR1B19K1CCTB-ND 53-YR1B19K1CC 20R9317
Product Name Fixed Resistors; YR1 0.1% 19K1 ( Neohm ) Through Hole Resistors 0.25W 250V Resistor Resistor, Metal Film, 19.1Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details