Metal Film Resistors - Through Hole YR1 0.1% 196R
TE Connectivity YR1B196RCC Resistor
TE Connectivity YR1B196RCC Resistor
TE Connectivity YR1B196RCC Resistor
RES 196 OHM 0.1% 1/4W AXIAL
196 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 196 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B196RCC | 7551072 | 7551072P | 1712-YR1B196RCCCT-ND | 98K3640 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 196 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalFilm | Metal film | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 196 ohms | 196 ohms |