TE Connectivity Through Hole Resistors YR1B196KCC

Description
TE Connectivity YR1B196KCC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B196KCC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7551063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7551063
Through Hole Resistors 7551063
TE Connectivity YR1B196KCC Resistor

TE Connectivity YR1B196KCC Resistor

Supplier's Site
Through Hole Resistors - 7551063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7551063P
Through Hole Resistors 7551063P
TE Connectivity YR1B196KCC Resistor

TE Connectivity YR1B196KCC Resistor

Supplier's Site
Through Hole Resistors - 1644503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644503
Through Hole Resistors 1644503
TE Connectivity YR1B196KCC Resistor

TE Connectivity YR1B196KCC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 196K ( Neohm ) - YR1B196KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 196K ( Neohm )
YR1B196KCC
Fixed Resistors; YR1 0.1% 196K ( Neohm ) YR1B196KCC
Fixed Resistors; YR1 0.1% 196K ( Neohm )

Fixed Resistors; YR1 0.1% 196K ( Neohm )

Supplier's Site
250V 0.25W Resistor - 53-YR1B196KCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 0.25W Resistor
53-YR1B196KCC
250V 0.25W Resistor 53-YR1B196KCC
Thin Film Resistor, 196kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B196KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B196KCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 196kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B196KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B196KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B196KCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B196KCCTB-ND
Through Hole Resistors 1712-YR1B196KCCTB-ND
196 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

196 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B196KCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B196KCCCT-ND
Through Hole Resistors 1712-YR1B196KCCCT-ND
RES 196K OHM 0.1% 1/4W AXIAL

RES 196K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Metal Film Resistor, 196Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity - 20R9321 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 196Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
20R9321
Metal Film Resistor, 196Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity 20R9321
METAL FILM RESISTOR, 196KOHM 250mW, 0.1%; Resistance:196kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 196KOHM 250mW, 0.1%; Resistance:196kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7551063 7551063P YR1B196KCC 53-YR1B196KCC 1712-YR1B196KCCTB-ND 20R9321
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 196K ( Neohm ) 250V 0.25W Resistor Through Hole Resistors Metal Film Resistor, 196Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 196000 ohms 196000 ohms 196000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details