TE Connectivity Through Hole Resistors YR1B18R2CC

Description
18.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
18.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B18R2CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B18R2CC-ND
Through Hole Resistors YR1B18R2CC-ND
18.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

18.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 18R2 ( Neohm ) - YR1B18R2CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 18R2 ( Neohm )
YR1B18R2CC
Fixed Resistors; YR1 0.1% 18R2 ( Neohm ) YR1B18R2CC
Fixed Resistors; YR1 0.1% 18R2 ( Neohm )

Fixed Resistors; YR1 0.1% 18R2 ( Neohm )

Supplier's Site
Resistor, Metal Film, 18.2 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity - 21R8662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 18.2 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
21R8662
Resistor, Metal Film, 18.2 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity 21R8662
RESISTOR, METAL FILM, 18.2 OHM 250mW, 0.1%; Resistance:18.2ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 18.2 OHM 250mW, 0.1%; Resistance:18.2ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B18R2CC-ND YR1B18R2CC 21R8662
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 18R2 ( Neohm ) Resistor, Metal Film, 18.2 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details