TE Connectivity Fixed Resistors; YR1 0.1% 187K ( Neohm ) YR1B187KCC

Description
Fixed Resistors; YR1 0.1% 187K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 187K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 187K ( Neohm ) - YR1B187KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 187K ( Neohm )
YR1B187KCC
Fixed Resistors; YR1 0.1% 187K ( Neohm ) YR1B187KCC
Fixed Resistors; YR1 0.1% 187K ( Neohm )

Fixed Resistors; YR1 0.1% 187K ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B187KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B187KCC-ND
Through Hole Resistors YR1B187KCC-ND
187 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

187 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, Metal, 187K, 0.1%, 250V, Axial; Resistance Neohm Te Connectivity - 98K3631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal, 187K, 0.1%, 250V, Axial; Resistance Neohm Te Connectivity
98K3631
Res, Metal, 187K, 0.1%, 250V, Axial; Resistance Neohm Te Connectivity 98K3631
RES, METAL, 187K, 0.1%, 250V, AXIAL; Resistance:187kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Alloy RoHS Compliant: Yes

RES, METAL, 187K, 0.1%, 250V, AXIAL; Resistance:187kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B187KCC YR1B187KCC-ND 98K3631
Product Name Fixed Resistors; YR1 0.1% 187K ( Neohm ) Through Hole Resistors Res, Metal, 187K, 0.1%, 250V, Axial; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details