TE Connectivity 0.25W 250V Resistor YR1B17R8CC

Description
Thin Film Resistor, 17.8R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B17R8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B17R8CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 17.8R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B17R8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B17R8CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 250V Resistor - 53-YR1B17R8CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B17R8CC
0.25W 250V Resistor 53-YR1B17R8CC
Thin Film Resistor, 17.8R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B17R8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B17R8CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 17.8R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B17R8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B17R8CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 17R8 ( Neohm ) - YR1B17R8CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 17R8 ( Neohm )
YR1B17R8CC
Fixed Resistors; YR1 0.1% 17R8 ( Neohm ) YR1B17R8CC
Fixed Resistors; YR1 0.1% 17R8 ( Neohm )

Fixed Resistors; YR1 0.1% 17R8 ( Neohm )

Supplier's Site
Through Hole Resistors - 7551038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7551038
Through Hole Resistors 7551038
TE Connectivity YR1B17R8CC Resistor

TE Connectivity YR1B17R8CC Resistor

Supplier's Site
Through Hole Resistors - 1711772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1711772
Through Hole Resistors 1711772
TE Connectivity YR1B17R8CC Resistor

TE Connectivity YR1B17R8CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B17R8CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B17R8CCCT-ND
Through Hole Resistors 1712-YR1B17R8CCCT-ND
RES 17.8 OHM 0.1% 1/4W AXIAL

RES 17.8 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B17R8CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B17R8CCTB-ND
Through Hole Resistors 1712-YR1B17R8CCTB-ND
17.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

17.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 53-YR1B17R8CC YR1B17R8CC 7551038 1712-YR1B17R8CCCT-ND
Product Name 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 17R8 ( Neohm ) Through Hole Resistors Through Hole Resistors
Technology / Construction METAL FILM Metal film MetalFilm
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details