Fixed Resistors; YR1 0.1% 17R4 ( Neohm )
TE Connectivity YR1B17R4CC Resistor
TE Connectivity YR1B17R4CC Resistor
TE Connectivity YR1B17R4CC Resistor
17.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B17R4CC | 7551029P | 7551029 | YR1B17R4CC-ND |
| Product Name | Fixed Resistors; YR1 0.1% 17R4 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 17.4 ohms | 17.4 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |